Littelfuse, Inc. Feature an infrared LED optically coupled with two photodiodes LOC117

Description
Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available
Datasheet
Description
Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feature an infrared LED optically coupled with two photodiodes - LOC117 - Littelfuse, Inc.
Rosemont, IL, United States
Feature an infrared LED optically coupled with two photodiodes
LOC117
Feature an infrared LED optically coupled with two photodiodes LOC117
Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available

Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Optocouplers
Product Number LOC117
Product Name Feature an infrared LED optically coupled with two photodiodes
Output Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 336-SI8232AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Digital Isolators - 448-2DIB1400FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details