Littelfuse, Inc. Feature an infrared LED optically coupled with two photodiodes LOC111

Description
Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available
Datasheet
Description
Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feature an infrared LED optically coupled with two photodiodes - LOC111 - Littelfuse, Inc.
Rosemont, IL, United States
Feature an infrared LED optically coupled with two photodiodes
LOC111
Feature an infrared LED optically coupled with two photodiodes LOC111
Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available

Littelfuse linear optocouplers feature an infrared LED optically coupled with two photodiodes. One feedback (input) photodiode is used to generate a control signal that provides a servomechanism to the LED drive current, thus compensating for the LED's nonlinear time and temperature characteristics. The other (output) photodiode provides an output signal that is linear with respect to the servo LED current. The devices feature wide bandwidth, high input to output isolation, and excellent servo linearity. 0.01 % Servo Linearity THD -87dB Typical Wide Bandwidth (>200 kHz) Couple Analog and Digital Signals High Gain Stability Low Input-to-Output Capacitance Low Power Consumption VDE Compatible Flatpack Package (PCMCIA Compatible) Surface Mount and Tape & Reel Versions Available

Supplier's Site Datasheet
Optocoupler, Transistor, 3750Vrms; No. Of Channels Ixys Semiconductor - 42B228 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms; No. Of Channels Ixys Semiconductor
42B228
Optocoupler, Transistor, 3750Vrms; No. Of Channels Ixys Semiconductor 42B228
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current:100mA; Input Current Max:100mA; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current:100mA; Input Current Max:100mA; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number LOC111 42B228
Product Name Feature an infrared LED optically coupled with two photodiodes Optocoupler, Transistor, 3750Vrms; No. Of Channels Ixys Semiconductor
Output Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8235AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details