Littelfuse, Inc. OEM Parts - OEM Parts (J - L) - LHR0CA LHR0CA

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069698-LHR0CA Packaging: Bulk Color: Black Current Rating: 10 A Number of Poles: 1 Illumination Type: Illuminated Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 300 V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069698-LHR0CA Packaging: Bulk Color: Black Current Rating: 10 A Number of Poles: 1 Illumination Type: Illuminated Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 300 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LHR0CA - 1069698-LHR0CA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LHR0CA
1069698-LHR0CA
OEM Parts - OEM Parts (J - L) - LHR0CA 1069698-LHR0CA
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069698-LHR0CA Packaging: Bulk Color: Black Current Rating: 10 A Number of Poles: 1 Illumination Type: Illuminated Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 300 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069698-LHR0CA
Packaging: Bulk
Color: Black
Current Rating: 10 A
Number of Poles: 1
Illumination Type: Illuminated
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 300 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1069698-LHR0CA
Product Name OEM Parts - OEM Parts (J - L) - LHR0CA
Unlock Full Specs
to access all available technical data