Littelfuse, Inc. Tb, Power Distribution, 3Pole, 10Awg; Rated Current Littelfuse LFD14003Z

Description
TB, POWER DISTRIBUTION, 3POLE, 10AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 3POLE, 10AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pole, 10Awg; Rated Current Littelfuse - 90T5605 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pole, 10Awg; Rated Current Littelfuse
90T5605
Tb, Power Distribution, 3Pole, 10Awg; Rated Current Littelfuse 90T5605
TB, POWER DISTRIBUTION, 3POLE, 10AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POLE, 10AWG; Rated Current:115A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:2AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 90T5605
Product Name Tb, Power Distribution, 3Pole, 10Awg; Rated Current Littelfuse
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details