Littelfuse, Inc. Tmr Omnipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse LF21115TMR

Description
TMR OMNIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes
Description
TMR OMNIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tmr Omnipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse - 67AH4307 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Omnipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse
67AH4307
Tmr Omnipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse 67AH4307
TMR OMNIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR OMNIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
LF21115TMR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) LF21115TMR
MAGNETIC SWITCH OMNIPOL SOT23-3

MAGNETIC SWITCH OMNIPOL SOT23-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 67AH4307 LF21115TMR
Product Name Tmr Omnipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data