Littelfuse, Inc. Tmr Bipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse LF11115TMR

Description
TMR BIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes
Description
TMR BIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tmr Bipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse - 67AH4306 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Bipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse
67AH4306
Tmr Bipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse 67AH4306
TMR BIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

TMR BIPOLAR SWITCH, -40 TO 125DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Bipolar Switch; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
LF11115TMR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) LF11115TMR
MAGNETIC SWITCH BIPOLAR SOT23-3

MAGNETIC SWITCH BIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 67AH4306 LF11115TMR
Product Name Tmr Bipolar Switch, -40 To 125Deg C; Magnetoresistive Sensor Technology Littelfuse Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Switches (Solid State) - A1155LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 36 volts
View Details