Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
LITTELFUSE, INC.
LDM3SR12 -- CLASS J DISCONNECT ACCESSORY
Littelfuse, Inc.
Class J Disconnect Accessory
LDM3SR12
Description
Class J Disconnect Accessory
Littelfuse, Inc.
Done
Description
Class J Disconnect Accessory
Suppliers
Company
Product
Description
Supplier Links
Littelfuse, Inc.
Rosemont, IL, United States
Class J Disconnect Accessory
LDM3SR12
Class J Disconnect Accessory
LDM3SR12
Class J Disconnect Accessory
Class J Disconnect Accessory
Supplier's Site
Technical Specifications
Littelfuse, Inc.
Product Category
Disconnect Switches
Product Number
LDM3SR12
Product Name
Class J Disconnect Accessory
Power
DC
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Motor Disconnect Switches
KET380CUL
Specs
Current Rating
80 amps
Operating Voltage
600 volts
Horsepower Rating
30 HP
View Details
Nexperia B.V.
5.5 V, 55 mOhm load switch with precision adjustable current limit
NPS4053GVH
Specs
Approvals
RoHS
View Details
Allen-Bradley / Rockwell Automation
Disconnect Switch
1494U-D30
Specs
Current Rating
30 amps
View Details
2
suppliers
RS Components, Ltd.
Isolator Switches
2013479
Specs
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
3P; 3
View Details