The Solid State Relay, Transistor, 3.75kV, part number 51F4179, features a continuous load rating of 100mA and offers an isolation voltage of 3750V_rms. It is designed with bidirectional inputs and has a typical current transfer ratio (CTR) of 300%, with a range from 33% to 1000%. The device operates within an operational temperature range of -40°C to +85°C and is housed in an 8-pin package suitable for machine insertion and wave soldering. The relay is UL recognized and CSA certified, making it suitable for various applications including telecom switching and current sensing. The input control current is rated at 1mA, and the saturation voltage is specified at 0.5V. This product is available in surface mount tape and reel packaging, enhancing its versatility for different project requirements.
Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc input versions Machine-insertable and wave-solderable
SOLID STATE RELAY, TRANSISTOR, 3.75KV; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:100mA; Isolation Voltage:3.75kV; CTR Min:33%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | LDA200 | 51F4179 |
| Product Name | Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Dual Optocouplers - LDA200 | Solid State Relay, Transistor, 3.75Kv; No. Of Channels Ixys Semiconductor |
| Output | Phototransistor; Photodarlington |