Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Single Optocouplers - LDA102 LDA102

Description
Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc input versions Machine-insertable and wave-solderable
Datasheet
Description
Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc input versions Machine-insertable and wave-solderable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Single Optocouplers - LDA102 - LDA102 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Single Optocouplers - LDA102
LDA102
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Single Optocouplers - LDA102 LDA102
Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc input versions Machine-insertable and wave-solderable

Single and dual OptoMOS® products provide an optically isolated means of switching control circuits. Each package contains one or two phototransistors that are optically coupled with LEDs. Shunt resistors can be used to adjust the threshold current required to activate the output circuitry. The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control circuitry is crucial. Ac and dc input versions Machine-insertable and wave-solderable

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Optocouplers
Product Number LDA102
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Single Optocouplers - LDA102
Output Phototransistor; Photodarlington
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Hermetic Surface Mount Isolinear Optocoupler - OLS700 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
2 suppliers
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details