The LCS series is a family of small sealed snap-acting switches featuring a thermoplastic polyester housing rated UL 94V-0, with electrical ratings of 0.1 A at 125/250 V AC or 5 A at 125/250 V AC, and operating temperatures from -40°C to +120°C without wire. The switch offers SPDT, SPST N.O., or SPST N.C. circuitry with options for solder, quick connect, PC mount, or potted wire leads, and meets UL61058-1 and IP67 standards when potting is applied. Mounting uses 2-56 screws with a maximum torque of 2.3 in/lbs.
SMALL SIZE SEALED SNAP-ACTING SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH1966 |
| Product Name | Small Size Sealed Snap-Acting Switch Rohs Compliant C&k Components |
| Features | Sealed Relay |