The LC series is a small size precision snap-acting switch with a thermoplastic polyester or high temperature thermoplastic (PTS) housing, rated for operating temperatures from -25°C to 85°C and electrical life of 100,000 cycles with extended life option. It features contact ratings up to 10.1 amps at 250 V AC, with fine silver or gold-plated contacts depending on rating, and meets UL61058-1 and UL1054 standards. The LCGGX1A10EC variant has a 0.28-inch lever roller actuator, 5 oz. (142 g) operating force, solder termination, and epoxy seal.
Dimensions are 0.297 in (7.54 mm) long. Mounting is by 2-56 screws with a maximum torque of 2.3 in/lbs. The switch is configured as SPST normally open with terminal colors: black for common, white for normally open, and red for normally closed. It is RoHS compliant and compatible.
SMALL SIZE PRECISION SNAP-ACTING SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH1899 |
| Product Name | Small Size Precision Snap-Acting Switch Rohs Compliant C&k Components |
| Approvals | RoHS |