Littelfuse, Inc. Common Mode Chokes LCFE160804A750TG

Description
4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F10202TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10202TR-ND
Common Mode Chokes F10202TR-ND
4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

Buy Now Datasheet
Common Mode Chokes - F10202CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10202CT-ND
Common Mode Chokes F10202CT-ND
4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

Buy Now Datasheet
Common Mode Chokes - F10202DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10202DKR-ND
Common Mode Chokes F10202DKR-ND
4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

4 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number F10202TR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details