Littelfuse, Inc. Common Mode Chokes LCFE121002A500TG

Description
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F10195DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10195DKR-ND
Common Mode Chokes F10195DKR-ND
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - F10195TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10195TR-ND
Common Mode Chokes F10195TR-ND
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - F10195CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10195CT-ND
Common Mode Chokes F10195CT-ND
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number F10195DKR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A106107TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details