Littelfuse, Inc. Common Mode Chokes LCFE121002A350TG

Description
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F10194TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10194TR-ND
Common Mode Chokes F10194TR-ND
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - F10194DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10194DKR-ND
Common Mode Chokes F10194DKR-ND
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet
Common Mode Chokes - F10194CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10194CT-ND
Common Mode Chokes F10194CT-ND
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm

2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 4Ohm

Buy Now Datasheet
Inductor and Choke - 839-LCFE121002A350TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-LCFE121002A350TG
Inductor and Choke 839-LCFE121002A350TG
Data Line Filter, Product overview: LCFE121002A350TG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LCFE121002A350TG can be used for catalog matching and distributor lookup.

Data Line Filter, Product overview: LCFE121002A350TG from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-LCFE121002A350TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1369367-LCFE121002A350TG - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369367-LCFE121002A350TG
Filters - Common Mode Chokes 1369367-LCFE121002A350TG
Win Source Part Number: 1369367-LCFE121002A3 50TG Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: LCFE Package: Tape & Reel Product Status: Active Features: ESD Package / Case: 0504 (1210 Metric), 6 Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.050" L x 0.039" W (1.27mm x 1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 5V Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 35 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 4Ohm

Win Source Part Number: 1369367-LCFE121002A350TG
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LCFE
Package: Tape & Reel
Product Status: Active
Features: ESD
Package / Case: 0504 (1210 Metric), 6 Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.050" L x 0.039" W (1.27mm x 1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 5V
Height (Max): 0.026" (0.65mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 35 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 4Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number F10194TR-ND 839-LCFE121002A350TG 1369367-LCFE121002A350TG
Product Name Common Mode Chokes Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details