Littelfuse, Inc. Common Mode Chokes LCFE080602A750TG

Description
2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F10189DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10189DKR-ND
Common Mode Chokes F10189DKR-ND
2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

Buy Now Datasheet
Common Mode Chokes - F10189CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10189CT-ND
Common Mode Chokes F10189CT-ND
2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

Buy Now Datasheet
Common Mode Chokes - F10189TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10189TR-ND
Common Mode Chokes F10189TR-ND
2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

2 Line Common Mode Choke Surface Mount 75 Ohms @ 100MHz 100mA DCR 6Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number F10189DKR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details