Littelfuse, Inc. Common Mode Chokes LCFE080602A120TG

Description
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F10186TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10186TR-ND
Common Mode Chokes F10186TR-ND
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm

2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm

Buy Now Datasheet
Common Mode Chokes - F10186DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10186DKR-ND
Common Mode Chokes F10186DKR-ND
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm

2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm

Buy Now Datasheet
Common Mode Chokes - F10186CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10186CT-ND
Common Mode Chokes F10186CT-ND
2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm

2 Line Common Mode Choke Surface Mount 12 Ohms @ 100MHz 100mA DCR 5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number F10186TR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers