4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 130mA DCR 4Ohm
4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 130mA DCR 4Ohm
4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 130mA DCR 4Ohm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | F10180CT-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |