Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT PROTECTION COMPONENTS
LITTELFUSE, INC.
LCF060502B650TG -- CMF 0605 2LINES 65OHM / TR ROHS COMPLIANT LITTELFUSE
Littelfuse, Inc.
Cmf 0605 2Lines 65Ohm / Tr Rohs Compliant Littelfuse
LCF060502B650TG
Description
CMF 0605 2Lines 65ohm / TR RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
CMF 0605 2Lines 65ohm / TR RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cmf 0605 2Lines 65Ohm / Tr Rohs Compliant Littelfuse
34AC3562
Cmf 0605 2Lines 65Ohm / Tr Rohs Compliant Littelfuse
34AC3562
CMF 0605 2Lines 65ohm / TR RoHS Compliant: Yes
CMF 0605 2Lines 65ohm / TR RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Protection Components
Product Number
34AC3562
Product Name
Cmf 0605 2Lines 65Ohm / Tr Rohs Compliant Littelfuse
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Varistors
7752865
Specs
Device Type
Metal Oxide Varistor (MOV)
Package Size
2220 (5650m)
Standards and Certifications
RoHS
View Details
Suzhou Ele Mfg Co., Ltd.
20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade
G1920TL
Specs
Device Type
Ground Fault Circuit Interrupters (GFCI)
View Details
Tecmark Corporation
15 Amp Inline GFCI
Specs
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
In-Line
View Details
Nexperia B.V.
Esd Protection Device, 4V, Dfn0603 Rohs Compliant Nexperia
PUSB3AB2DFZ
Specs
Standards and Certifications
RoHS
View Details