Littelfuse, Inc. Common input with NO and NC outputs for AC and DC loads LCC120

Description
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio n packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin SOP products. The dual-pole OptoMOS® relays combine two relays independent into a single 8-pin package, paving the way for designers to condense more functionality into a single component. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible
Description
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio n packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin SOP products. The dual-pole OptoMOS® relays combine two relays independent into a single 8-pin package, paving the way for designers to condense more functionality into a single component. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible
Datasheet
Datasheet Summary
Powered by GS/AI

The LCC120 is a 1-Form-C OptoMOS relay designed for applications requiring reliable switching of AC or DC loads up to 250V and 170mA. It features a maximum on-resistance of 20Ω and offers high input/output isolation of 3750V_rms, making it suitable for sensitive applications. The device operates with low drive power requirements, compatible with TTL and CMOS logic levels, and has a fast switching speed with turn-on and turn-off times of approximately 5ms. The relay is housed in a compact 8-pin package, which is machine insertable and wave solderable, facilitating easy integration into various electronic systems. It is certified as a UL Recognized Component and CSA Certified, ensuring compliance with industry standards. The LCC120 is ideal for telecommunications, instrumentation, and medical equipment applications, among others.

Datasheet Summary
Powered by GS/AI

The LCC120 is a 1-Form-C OptoMOS relay designed for applications requiring reliable switching of AC or DC loads up to 250V and 170mA. It features a maximum on-resistance of 20Ω and offers high input/output isolation of 3750V_rms, making it suitable for sensitive applications. The device operates with low drive power requirements, compatible with TTL and CMOS logic levels, and has a fast switching speed with turn-on and turn-off times of approximately 5ms. The relay is housed in a compact 8-pin package, which is machine insertable and wave solderable, facilitating easy integration into various electronic systems. It is certified as a UL Recognized Component and CSA Certified, ensuring compliance with industry standards. The LCC120 is ideal for telecommunications, instrumentation, and medical equipment applications, among others.

Suppliers

Company
Product
Description
Supplier Links
Common input with NO and NC outputs for AC and DC loads - LCC120 - Littelfuse, Inc.
Rosemont, IL, United States
Common input with NO and NC outputs for AC and DC loads
LCC120
Common input with NO and NC outputs for AC and DC loads LCC120
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio n packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin SOP products. The dual-pole OptoMOS® relays combine two relays independent into a single 8-pin package, paving the way for designers to condense more functionality into a single component. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible

The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-construction packaging with high performance to give you a reliable product with up to 20% savings in board space compared to other 4-pin SOP products. The dual-pole OptoMOS® relays combine two relays independent into a single 8-pin package, paving the way for designers to condense more functionality into a single component. Low Drive Current High Reliability Optically Isolated Input and Output No EMI or RFI generation Arc-Free with no Snubbing Circuits Machine-insertable and wave-solderable Ac–dc switching Current Limiting (Parts with "L" Suffix) FCC Compatible

Datasheet
Ssr, Opto Mosfet, 250V, 170Ma; Contact Form Ixys Semiconductor - 04M4560 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Opto Mosfet, 250V, 170Ma; Contact Form Ixys Semiconductor
04M4560
Ssr, Opto Mosfet, 250V, 170Ma; Contact Form Ixys Semiconductor 04M4560
SSR, OPTO MOSFET, 250V, 170mA; Contact Form:SPDT (1 Form C); Load Type:AC / DC; Load Voltage Max:250V; Load Current:170mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; I/O Capacitance Typ:3pFRoHS Compliant: Yes

SSR, OPTO MOSFET, 250V, 170mA; Contact Form:SPDT (1 Form C); Load Type:AC / DC; Load Voltage Max:250V; Load Current:170mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; I/O Capacitance Typ:3pFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number LCC120 04M4560
Product Name Common input with NO and NC outputs for AC and DC loads Ssr, Opto Mosfet, 250V, 170Ma; Contact Form Ixys Semiconductor
Isolation Voltage 3.75 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVO402P-T - 931106-PVO402P-T - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
View Details
2 suppliers
Electromechanical Relays & Contactors - 1617020-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers