The LCC110 is an 8-pin, 1-Form-C solid state relay designed for switching AC and DC signals in applications such as telecommunications, medical equipment, and industrial controls. It features a 350 V blocking voltage, 120 mA RMS continuous load current, and a maximum on-resistance of 35 Ω. The device provides 3750 V RMS input/output isolation and operates with a maximum LED drive current of 8 mA. Available in DIP, flatpack, and surface-mount packages, it meets UL 1577, CSA, and TUV EN 62368-1 safety standards. The package dimensions for the DIP variant are 9.652 mm × 7.620 mm with a pin pitch of 2.54 mm. It is rated for operation from −40 °C to +85 °C ambient temperature.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 350V, 120mA; Contact Form:SPDT (1 Form C); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; I/O Capacitance Typ:3pFRoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | LCC110 | 51F1742 |
| Product Name | Common input with NO and NC outputs for AC and DC loads | Ssr, Opto Mosfet, 350V, 120Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |