The LCB716 is a 60V, 500mA single-pole normally closed solid state relay with optically coupled isolation, designed for DC and AC switching applications such as sensor circuits, medical equipment isolation, and industrial controls. It is housed in a 6-pin DIP package measuring 8.382 ± 0.381 mm in length, 7.620 ± 0.254 mm in width, and 1.524 mm in height, with a 2.54 mm pin pitch. The device features a maximum on-resistance of 2 Ω in AC/DC configuration and an input/output isolation rating of 3750 Vrms. It is UL recognized (File E76270) and certified to TUV EN 62368-1. The relay supports ambient operating temperatures from -40°C to +85°C and has a peak load current capability of ±1.2 A for durations under 10 ms.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCB716 |
| Product Name | Bidirectional normally closed output |
| Isolation Voltage | 3.75 kilovolts |