The LCB110S is a surface-mount, single-pole, normally closed OptoMOS® relay with 350 V blocking voltage and 120 mA RMS/DC load current capability. It features 3750 V rms input-to-output isolation, a 6-pin package, and is designed for low drive power with TTL/CMOS compatibility. The device has a maximum on-resistance of 35 Ω under AC/DC configuration and supports machine insertion and wave soldering. It is UL recognized, CSA certified, and meets EN/IEC 60950-1 standards. The moisture sensitivity level is MSL 1, and it complies with JESD-625 for ESD handling.
SSR, OPTO MOSFET, 350V, 120mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 16C4423 |
| Product Name | Ssr, Opto Mosfet, 350V, 120Ma; Contact Form Ixys Semiconductor |
| Application Type | Latching |