The LCA717S is a surface-mount, single-pole, normally open solid state relay with a 30 V blocking voltage and a continuous load current rating of 2 A AC/DC. It features an ultra-low on-resistance of 0.15 Ω max and provides 3750 V rms input-to-output isolation using optically coupled MOSFET technology. The device is packaged in a 6-pin surface mount configuration with a gull-wing terminal style and meets UL Recognized Component File E76270 and CSA Certified Component Certificate 1175739 standards. It has a moisture sensitivity level of MSL 1 and is rated for operation from -40°C to +85°C.
MOSFET RELAY, SPST-NO, 2A, 30V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:30V; Load Current:2A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 15R9536 |
| Product Name | Mosfet Relay, Spst-No, 2A, 30V, Smd; Contact Form Ixys Semiconductor |
| Application Type | Latching |