The LCA715 is a 60V, 2.2A RMS single-pole, normally open solid state relay using optically coupled MOSFET technology for input-to-output isolation. It is available in a 6-pin DIP package with dimensions of 8.382 × 7.239 × 6.350 mm and a surface mount variant (LCA715S) with a 6-pin SMD package. It supports continuous load currents up to 4 A DC and has a maximum on-resistance of 0.15 Ω in AC/DC configuration and 0.05 Ω in DC configuration. The relay provides 3750 V rms isolation, has a turn-on time of up to 2.5 ms and turn-off time of up to 0.25 ms, and operates over an ambient temperature range of -40°C to +85°C. It is UL Recognized (File #E76270) and certified to TUV EN 62368-1.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
Relay (Solid-State) RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | LCA715 | 09J2089 |
| Product Name | Bidirectional normally open output | Relay (Solid-State) Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |