The LCA712 is a 60V, 1A rms DC single-pole normally open solid state relay using optically coupled MOSFET technology for 3750V input-to-output isolation. It features a maximum on-resistance of 0.5 Ω and off-state leakage current of 10 nA at 85°C. The device is available in a 6-pin DIP package with dimensions of 9.144 mm × 7.620 mm × 3.302 mm, and includes UL recognition and TÜV EN 62368-1 certification. It is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCA712 |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 3.75 kilovolts |