The LCA710 is a 60 V, 1 A, normally open solid state relay using optically coupled MOSFET technology for input-to-output isolation of 3750 V RMS. It features a maximum on-resistance of 0.5 Ω under AC/DC load conditions and requires 10 mA input current to operate. The device is available in a 6-pin DIP package with dimensions of 8.382 ± 0.381 mm in length, 7.620 ± 0.254 mm in width, and 5.080 ± 0.127 mm in height. It meets UL 1577, CSA, and TÜV EN 62368-1 safety standards and operates over an ambient temperature range of -40 °C to +85 °C.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 60V, 1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:3.75kV RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | LCA710 | 04M4558 |
| Product Name | Bidirectional normally open output | Ssr, Opto Mosfet, 60V, 1A; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |