The LCA127 is a 250V, 200mA AC/DC normally open solid state relay with 10Ω maximum on-resistance, using optically coupled MOSFET technology for 3750Vrms input-to-output isolation. It is available in a 6-pin DIP package with dimensions of 9.144mm x 7.620mm x 3.302mm, and features low drive power requirements, no EMI/RFI generation, and compliance with UL, CSA, and TUV EN 62368-1 standards. The device operates from -40°C to +85°C ambient temperature and supports surface mount and through-hole mounting options.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,DIP RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | LCA127 | 42B208 |
| Product Name | Bidirectional normally open output | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,dip Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |