The LCA series comprises small size snap-acting switches with a compact thermoplastic polyester housing, rated for operation from -40°C to +125°C, and meeting UL61058-1 standards. The part features solder terminals and a pin plunger actuator with a 150 gram operating force. Electrical ratings include 0.1A at 125/250 VAC for up to 1 million cycles, with dielectric strength of 1,500 Vrms and insulation resistance of 100 MΩ minimum. The device is RoHS compatible and uses silver alloy contacts on a copper alloy spring and pivot.
SMALL SIZE SNAP-ACTING SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH1646 |
| Product Name | Small Size Snap-Acting Switch Rohs Compliant C&k Components |
| Approvals | RoHS |