C&K Components Subminiature Snap-Acting Switches LCA Series

Description
Features/Benefits Compact design Long life and high electrical capacity Quick connect, solder terminals, PC terminals Wide variety of actuator styles RoHS compatible Typical Applications Motorized equipment Sump pump Thermostatic controls
Datasheet
Description
Features/Benefits Compact design Long life and high electrical capacity Quick connect, solder terminals, PC terminals Wide variety of actuator styles RoHS compatible Typical Applications Motorized equipment Sump pump Thermostatic controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Snap-Acting Switches - LCA Series - C&K Components
Newton, MA, USA
Subminiature Snap-Acting Switches
LCA Series
Subminiature Snap-Acting Switches LCA Series
Features/Benefits Compact design Long life and high electrical capacity Quick connect, solder terminals, PC terminals Wide variety of actuator styles RoHS compatible Typical Applications Motorized equipment Sump pump Thermostatic controls

Features/Benefits

  • Compact design
  • Long life and high electrical capacity
  • Quick connect, solder terminals, PC terminals
  • Wide variety of actuator styles
  • RoHS compatible

Typical Applications

  • Motorized equipment
  • Sump pump
  • Thermostatic controls
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Snap Action Switches
Product Number LCA Series
Product Name Subminiature Snap-Acting Switches
Actuator Style Lever Style (optional feature); Pushbutton Style (optional feature); Roller Style (optional feature)
Common Size Subminiature (optional feature)
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - K1155038 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details