U.S. Sensor Laboratory Grade Temperature Probes

Description
U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor. Features Excellent long term stability High accuracy Durable NIST Traceability Options Custom temperature ranges Probe lengths and styles Fahrenheit calibration certificate Specifications Accuracy: ±0.01°C Typical Drift: less than 0.01°C per year
Description
U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor. Features Excellent long term stability High accuracy Durable NIST Traceability Options Custom temperature ranges Probe lengths and styles Fahrenheit calibration certificate Specifications Accuracy: ±0.01°C Typical Drift: less than 0.01°C per year

Suppliers

Company
Product
Description
Supplier Links
Laboratory Grade Temperature Probes -  - U.S. Sensor
Orange, CA, USA
Laboratory Grade Temperature Probes
Laboratory Grade Temperature Probes
U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor. Features Excellent long term stability High accuracy Durable NIST Traceability Options Custom temperature ranges Probe lengths and styles Fahrenheit calibration certificate Specifications Accuracy: ±0.01°C Typical Drift: less than 0.01°C per year

U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor.
Features

  • Excellent long term stability
  • High accuracy
  • Durable
  • NIST Traceability

Options

  • Custom temperature ranges
  • Probe lengths and styles
  • Fahrenheit calibration certificate

Specifications

  • Accuracy: ±0.01°C
  • Typical Drift: less than 0.01°C per year
Supplier's Site

Technical Specifications

  U.S. Sensor
Product Category Thermistor Temperature Probes
Product Name Laboratory Grade Temperature Probes
Sensed Temperature -20 to 105 F (-28.89 to 40.56 C)
Unlock Full Specs
to access all available technical data