U.S. Sensor Laboratory Grade Temperature Probes

Description
U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor. Features Excellent long term stability High accuracy Durable NIST Traceability Options Custom temperature ranges Probe lengths and styles Fahrenheit calibration certificate Specifications Accuracy: ±0.01°C Typical Drift: less than 0.01°C per year
Description
U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor. Features Excellent long term stability High accuracy Durable NIST Traceability Options Custom temperature ranges Probe lengths and styles Fahrenheit calibration certificate Specifications Accuracy: ±0.01°C Typical Drift: less than 0.01°C per year

Suppliers

Company
Product
Description
Supplier Links
Laboratory Grade Temperature Probes -  - U.S. Sensor
Orange, CA, USA
Laboratory Grade Temperature Probes
Laboratory Grade Temperature Probes
U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor. Features Excellent long term stability High accuracy Durable NIST Traceability Options Custom temperature ranges Probe lengths and styles Fahrenheit calibration certificate Specifications Accuracy: ±0.01°C Typical Drift: less than 0.01°C per year

U.S. Sensor™s Laboratory Grade Temperature Probes are manufactured with ultra high stability thermistor elements. This high accuracy probe is provided with a NIST traceable calibration certificate with data points and a Resistance vs. Temperature (R/T) chart in 0.01°C increments. The ultra high stability, precision, cost, and inherent ruggedness of this thermistor probe make it an excellent temperature standard for applications ranging from the metrology laboratory to the factory floor.
Features

  • Excellent long term stability
  • High accuracy
  • Durable
  • NIST Traceability

Options

  • Custom temperature ranges
  • Probe lengths and styles
  • Fahrenheit calibration certificate

Specifications

  • Accuracy: ±0.01°C
  • Typical Drift: less than 0.01°C per year
Supplier's Site

Technical Specifications

  U.S. Sensor
Product Category Thermistors
Product Name Laboratory Grade Temperature Probes
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details