The LAA710 is a dual normally open solid state relay with two independently controlled optically coupled MOSFET switches, designed for compact electronic switching applications. It features a single 8-pin DIP package with 60 V blocking voltage and 1 A rms DC load current per switch, and a maximum on-resistance of 0.5 Ω. The device provides 3750 V rms input-to-output isolation and is rated for operation from -40°C to +85°C ambient temperature. It is UL recognized, CSA certified, and meets TUV EN 62368-1 standards. Surface mount and tape & reel variants are available as LAA710S and LAA710STR, respectively.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
Relay (Solid-State) RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | LAA710 | 70H8505 |
| Product Name | Bidirectional normally open outputs | Relay (Solid-State) Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |