The LAA127PL is an 8-pin flatpack dual single-pole, normally open OptoMOS® relay with a 250 V blocking voltage and 170 mA load current capacity. It incorporates two optically isolated MOSFET switches with built-in current limiting, offering 3750 V rms input-to-output isolation, no moving parts, and arc-free switching without snubbing circuits. The device supports TTL/CMOS control signals and operates over a temperature range of -40 °C to +85 °C. It is UL recognized, CSA certified, and EN/IEC 60950-1 certified. The flatpack package is surface mountable and compatible with wave soldering, designed for applications such as telecommunications, instrumentation, and medical equipment requiring patient/equipment isolation.
SSR, OPTO MOSFET, 250V, 170mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:250V; Load Current:170mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 16C4349 |
| Product Name | Ssr, Opto Mosfet, 250V, 170Ma; Contact Form Ixys Semiconductor |
| Application Type | Latching |