The LAA127 is a dual single-pole, normally open solid state relay with 250V AC/DC load voltage rating and 200mA rms DC load current capacity, featuring 10Ω maximum on-resistance and 3750V rms input-to-output isolation. It uses an OptoMOS architecture with integrated infrared LED and MOSFET switches for optically coupled switching, and is housed in an 8-pin DIP package. The device meets UL E76270, CSA 1175739, and TUV EN 62368-1 safety certifications. Ambient operating temperature ranges from -40°C to +85°C, with a maximum total power dissipation of 800 mW. It is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,DIP RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | LAA127 | 42B186 |
| Product Name | Bidirectional normally open outputs | Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,dip Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |