The LAA125 is a dual 1-form-A solid state relay with 350V blocking voltage and 170mA RMS load current capability, designed for telecommunications, instrumentation, and medical isolation applications. It features 3750V RMS input-to-output isolation, 16Ω maximum on-resistance, and integrates two MOSFET switches with photovoltaic drive circuitry in an 8-pin DIP package. The device has a typical turn-on and turn-off time of 5ms, output capacitance of 50pF at 50V, and requires 5mA control current for activation. It is UL, CSA, and TUV certified, complies with FCC and VDE standards, and is available in surface mount and flat pack variants with moisture sensitivity level MSL 1. The part is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
IC,Normally-Open PC-Mount Solid-State Relay,2-CHANNEL,DIP RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | LAA125 | 42B184 |
| Product Name | Bidirectional normally open outputs | Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,dip Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |