1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
The sensitive gate TRIAC is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls and lighting controls.
TRIAC SENS GATE 600V 1A DO214
| Littelfuse, Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs |
| Product Number | L6N5 | 70184605 | L6N5 |
| Product Name | Low Power TRIAC up to 1200V | TRIAC, SENSITIVE, IT RMS 1, VDRM 400, COMPAK | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||
| VDRM | 600 volts | 600 volts | |
| VTM | 1.6 volts | ||
| IT(RMS) | 1 amps | 1 amps |