1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Triacs 600V 1A Sensing 10-10-10-20mA
TRIAC SENS GATE 600V 1A TO92
TRIAC, SENSITIVE GATE, 600V 1A TO92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:15mA; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | L601E8 | L601E8 | L601E8 | 11J9275 |
| Product Name | Low Power TRIAC up to 1200V | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse |
| VDRM | 600 volts | 600 volts | ||
| VTM | 1.6 volts | |||
| IT(RMS) | 1 amps | 1 amps | ||
| Package Type | TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 |