Littelfuse, Inc. Low Power TRIAC up to 1200V L601E5

Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L601E5 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L601E5
Low Power TRIAC up to 1200V L601E5
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
Singapore, Singapore
600V 1A Triac
300-L601E5
600V 1A Triac 300-L601E5
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L601E5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L601E5 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L601E5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L601E5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse - 60K6202 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse
60K6202
Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse 60K6202
TRIAC, SENSITIVE GATE, 600V 1A TO92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes

TRIAC, SENSITIVE GATE, 600V 1A TO92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs
L601E5
Triacs L601E5
Triacs 600V 1A Sensing 5-5-5-5mA

Triacs 600V 1A Sensing 5-5-5-5mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L601E5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L601E5
Discrete Semiconductor Products - Thyristors - TRIACs L601E5
TRIAC SENS GATE 600V 1A TO92

TRIAC SENS GATE 600V 1A TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs
Product Number L601E5 300-L601E5 60K6202 L601E5 L601E5
Product Name Low Power TRIAC up to 1200V 600V 1A Triac Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 1 amps 1 amps
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data