Littelfuse, Inc. Low Power TRIAC up to 1200V L601E3

Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L601E3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L601E3
Low Power TRIAC up to 1200V L601E3
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
Triacs - L601E3 - 922611-L601E3 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L601E3
922611-L601E3
Triacs - L601E3 922611-L601E3
Manufacturer: Littelfuse Inc. Win Source Part Number: 922611-L601E3 Operating Temperature Range: -65°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 1 A Through Hole TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) Package: Bulk Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 922611-L601E3
Operating Temperature Range: -65°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 1 A Through Hole TO-92
Package: TO-226-3, TO-92-3 (TO-226AA)
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-L601E3
600V 1A Triac 300-L601E3
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L601E3 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L601E3 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L601E3 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L601E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L601E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L601E3
Discrete Semiconductor Products - Thyristors - TRIACs L601E3
TRIAC SENS GATE 600V 1A TO92

TRIAC SENS GATE 600V 1A TO92

Supplier's Site
Sheung Wan, Hong Kong
Triacs
L601E3
Triacs L601E3
Triacs 600V 1A Sensing 3-3-3-3mA

Triacs 600V 1A Sensing 3-3-3-3mA

Buy Now Datasheet
TRIACs L601E3
TRIAC SENS GATE 600V 1A TO92

TRIAC SENS GATE 600V 1A TO92

Supplier's Site Datasheet
Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse - 60K6201 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse
60K6201
Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse 60K6201
TRIAC, SENSITIVE GATE, 600V 1A TO92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes

TRIAC, SENSITIVE GATE, 600V 1A TO92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:5mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs
Product Number L601E3 922611-L601E3 300-L601E3 L601E3 L601E3 L601E3 60K6201
Product Name Low Power TRIAC up to 1200V Triacs - L601E3 600V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs Triac, Sensitive Gate, 600V 1A To92; Peak Repetitive Off State Voltage Littelfuse
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 1 amps 1 amps
Package Type TO-92 TO-92 TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92
Operating Temperature -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data