TRIAC SENS GATE 600V 8A TO220
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | L6008L655 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Isolated Tab, Formed Leads |
| VDRM | 600 volts |
| IGT | 5 mA |