Littelfuse, Inc. Low Power TRIAC up to 1200V L4X3

Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Datasheet
Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - L4X3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
L4X3
Low Power TRIAC up to 1200V L4X3
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
L4X3
Triacs L4X3
Triacs 400V .8A Sensing 5-5-5-5mA

Triacs 400V .8A Sensing 5-5-5-5mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L4X3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L4X3
Discrete Semiconductor Products - Thyristors - TRIACs L4X3
TRIAC SENS GATE 400V 0.8A DO214

TRIAC SENS GATE 400V 0.8A DO214

Supplier's Site

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs
Product Number L4X3 L4X3 L4X3
Product Name Low Power TRIAC up to 1200V Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data