4T L4CL1206 0.5W 30PPM 22 MOHM 0
4T L4CL1206 0.5W 30PPM 22 MOHM 0
4T L4CL1206 0.5W 30PPM 22 MOHM 0
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 18-L4CL1206LR022DNRDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use; High Voltage Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.5000 +/- % |