4T L4CC0306 0.33W 50PPM 24 MOHM
4T L4CC0306 0.33W 50PPM 24 MOHM
4T L4CC0306 0.33W 50PPM 24 MOHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 18-L4CC0306QLR024FNRCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use; High Voltage Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0603; Wide 0603 |
| Tolerance | 1 +/- % |