Littelfuse, Inc. Electronic Surplus - L4004V3 L4004V3

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1194199-L4004V3 Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1194199-L4004V3 Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - L4004V3 - 1194199-L4004V3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - L4004V3
1194199-L4004V3
Electronic Surplus - L4004V3 1194199-L4004V3
Manufacturer: Littelfuse Inc. Win Source Part Number: 1194199-L4004V3 Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.littelfuse.com/ Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1194199-L4004V3
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 33A, 40A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 3mA
Current - Hold (Ih) (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194199-L4004V3
Product Name Electronic Surplus - L4004V3
Unlock Full Specs
to access all available technical data