Win Source Part Number: 1190952-L201051MS02Q
Category: Switches>Slide Switches
Series: L
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: DPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 7.92mm
Switch Travel: 3.81mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Base Product Number: L201051
SWITCH SLIDE DPST 4A 125V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1190952-L201051MS02Q | L201051MS02Q | L201051MS02Q | 35AH2243 |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Operating Temp | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | ON/OFF | |||
| Momentary Switch Function | Other Momentary Contact; On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw (DPST); DPST |