Littelfuse, Inc. Triacs - L0109MTRP4 L0109MTRP4

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 876511-L0109MTRP4 Features: TRIAC 600 V 1 A Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 876511-L0109MTRP4 Features: TRIAC 600 V 1 A Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - L0109MTRP4 - 876511-L0109MTRP4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L0109MTRP4
876511-L0109MTRP4
Triacs - L0109MTRP4 876511-L0109MTRP4
Manufacturer: Littelfuse Inc. Win Source Part Number: 876511-L0109MTRP4 Features: TRIAC 600 V 1 A Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 876511-L0109MTRP4
Features: TRIAC 600 V 1 A
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-L0109MTRP4
600V 1A Triac 300-L0109MTRP4
TRIAC SENS GATE 600V 1A SOT223 Product overview: L0109MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109MTRP4 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A SOT223 Product overview: L0109MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109MTRP4 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1A 600V 10 (1-4) mA Sen Triac

Triacs 1A 600V 10 (1-4) mA Sen Triac

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L0109MTRP4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L0109MTRP4
Discrete Semiconductor Products - Thyristors - TRIACs L0109MTRP4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 876511-L0109MTRP4 300-L0109MTRP4 L0109MTRP4 L0109MTRP4
Product Name Triacs - L0109MTRP4 600V 1A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Reel - TR TO-261-4 TO-261-4, TO-261AA
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts
Unlock Full Specs
to access all available technical data