Littelfuse, Inc. 400V 1A Triac L0109DTRP4

Description
TRIAC SENS GATE 400V 1A SOT223 Product overview: L0109DTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109DTRP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 400V 1A SOT223 Product overview: L0109DTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109DTRP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A Triac
300-L0109DTRP4
400V 1A Triac 300-L0109DTRP4
TRIAC SENS GATE 400V 1A SOT223 Product overview: L0109DTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109DTRP4 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 400V 1A SOT223 Product overview: L0109DTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0109DTRP4 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - L0109DTRP4 - 876509-L0109DTRP4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L0109DTRP4
876509-L0109DTRP4
Triacs - L0109DTRP4 876509-L0109DTRP4
Manufacturer: Littelfuse Inc. Win Source Part Number: 876509-L0109DTRP4 Features: TRIAC 400 V 1 A Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 876509-L0109DTRP4
Features: TRIAC 400 V 1 A
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1A 400V 10 (1-4) mA Sen Triac

Triacs 1A 400V 10 (1-4) mA Sen Triac

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L0109DTRP4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L0109DTRP4
Discrete Semiconductor Products - Thyristors - TRIACs L0109DTRP4
TRIAC SENS GATE 400V 1A SOT223

TRIAC SENS GATE 400V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-L0109DTRP4 876509-L0109DTRP4 L0109DTRP4 L0109DTRP4
Product Name 400V 1A Triac Triacs - L0109DTRP4 Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-261-4 Reel - TR TO-261-4, TO-261AA
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts
Unlock Full Specs
to access all available technical data