Littelfuse, Inc. 1A 600V 7 mA Triac L0107MTRP4

Description
Triacs 1A 600V 5 5 5 7 mA Sen Triac Product overview: L0107MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V, 7 mA. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A, 600V, 7 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0107MTRP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triacs 1A 600V 5 5 5 7 mA Sen Triac Product overview: L0107MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V, 7 mA. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A, 600V, 7 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0107MTRP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 600V 7 mA Triac
300-L0107MTRP4
1A 600V 7 mA Triac 300-L0107MTRP4
Triacs 1A 600V 5 5 5 7 mA Sen Triac Product overview: L0107MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V, 7 mA. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A, 600V, 7 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0107MTRP4 can be used for catalog matching and distributor lookup.

Triacs 1A 600V 5 5 5 7 mA Sen Triac Product overview: L0107MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V, 7 mA. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A, 600V, 7 mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0107MTRP4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - L0107MTRP4 - 876507-L0107MTRP4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L0107MTRP4
876507-L0107MTRP4
Triacs - L0107MTRP4 876507-L0107MTRP4
Manufacturer: Littelfuse Inc. Win Source Part Number: 876507-L0107MTRP4 Features: TRIAC 600 V 1 A Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 876507-L0107MTRP4
Features: TRIAC 600 V 1 A
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 1A 600V 5 5 5 7 mA Sen Triac

Triacs 1A 600V 5 5 5 7 mA Sen Triac

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L0107MTRP4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L0107MTRP4
Discrete Semiconductor Products - Thyristors - TRIACs L0107MTRP4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs
Product Number 300-L0107MTRP4 876507-L0107MTRP4 L0107MTRP4 L0107MTRP4
Product Name 1A 600V 7 mA Triac Triacs - L0107MTRP4 Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type TO-261-4 Reel - TR TO-261-4, TO-261AA
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts
Unlock Full Specs
to access all available technical data