TRIAC SENS GATE 400V 1A SOT223
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Triacs |
| Product Number | L0107DTRP4 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-261-4, TO-261AA |
| VDRM | 400 volts |
| IGT | 5 mA |