Littelfuse, Inc. 600V 1A Triac L0103MTRP4

Description
TRIAC SENS GATE 600V 1A SOT223 Product overview: L0103MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103MTRP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 1A SOT223 Product overview: L0103MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103MTRP4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Triac
300-L0103MTRP4
600V 1A Triac 300-L0103MTRP4
TRIAC SENS GATE 600V 1A SOT223 Product overview: L0103MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103MTRP4 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A SOT223 Product overview: L0103MTRP4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L0103MTRP4 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - L0103MTRP4 - 876505-L0103MTRP4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - L0103MTRP4
876505-L0103MTRP4
Triacs - L0103MTRP4 876505-L0103MTRP4
Manufacturer: Littelfuse Inc. Win Source Part Number: 876505-L0103MTRP4 Features: TRIAC 600 V 1 A Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080

Manufacturer: Littelfuse Inc.
Win Source Part Number: 876505-L0103MTRP4
Features: TRIAC 600 V 1 A
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - L0103MTRP4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
L0103MTRP4
Discrete Semiconductor Products - Thyristors - TRIACs L0103MTRP4
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1A 600V 3 3 3 5 mA Sen Triac

Triacs 1A 600V 3 3 3 5 mA Sen Triac

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors
Product Number 300-L0103MTRP4 876505-L0103MTRP4 L0103MTRP4 L0103MTRP4
Product Name 600V 1A Triac Triacs - L0103MTRP4 Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
Package Type SOT-223 Reel - TR TO-261-4, TO-261AA
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts
Unlock Full Specs
to access all available technical data